Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.05
|
342
in stock
|
Buy Now | |
Avnet America
from US$0.75
|
19,171
in stock
|
Buy Now | |
TE Store
from US$1.86
|
14,443
in stock
|
Buy Now | |
Rapid Electronics
from US$0.91
|
1,639
in stock
|
Buy Now | |
Chip One Stop
from US$0.80
|
1,589
in stock
|
Buy Now | |
Distrelec
from US$1.19
|
1,589
in stock
|
Buy Now | |
Future Electronics
from US$0.61
|
650
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
342
in stock
|
Buy Now | |
element14
from US$0.92
|
342
in stock
|
Buy Now | |
RS Americas
from US$1.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.93
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | With |
---|---|
Stacked Levels | Without |
Number of Rows | 1 |
Threaded Flange | Without |
Wire Entry Angle | 35° |
Stacking Configuration | Side Stackable |
Number of Positions | 3 |
Closed End | Without |
Contact Mount | Through Hole |
Contact Current Rating (Max) | 17.5A |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Tin |
PCB Tail Length | .15in, 3.8mm |
Wire Size | .05 – 3mm², 30 – 12AWG |
Voltage | 300VAC |
Current Rating (Max) | 17.5A |
Housing Color | Green |
Centerline (Pitch) | .2in, 5.08mm |
Housing Material | PA 66 |
Marking Color | Black |
Mounting Angle | Straight |
Connector Mounting Type | Board Mount |
Screw Flange | Without |
Screwless Terminal Block | No |
Screw Size | M3 |
Screw Plating Material | Nickel |
Screw Material | Brass |
Circuit Application | Power & Signal |
Comment | 15A Field Wiring |
Packaging Quantity | 200 |
Packaging Method | Carton |
Connector System | Wire-to-Board |
Block Type | Stacking w/interlock |
Wire Protection | With |
Connector Style | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Conn Terminal Block 3 POS 5.08mm Solder Thru-Hole 17.5A/Contact | Avnet America |
TERMI-BLOK PCB MOUNT 35 3P.5 Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .2 in Centerline (Pitch): 5.08 mm Header Wire-to-Board 3 .2" | PCB Terminal Block | Part Number: 282847-3 | Internal Number: 282847-3 | .2" | TE Connectivity | TE Store |
Fixed Terminal Blocks 3 POS 35 DEG 5.08MM | Rapid Electronics |
TE Connectivity TERMI-BLOK PCB MOUNT 35 3P.5 Fixed Termi | Distrelec |
3 Position Single Row 0.05 mm Pitch 12-30 AWG Euro Style Terminal Block | Future Electronics |
Termi-Blok Pcb Mount 35 3P.5 Rohs Compliant: Yes |Buchanan Te Connectivity 282847-3 | Newark Electronics |
TERMI-BLOK PCB MOUNT 35 3P.5 12H8447 | Farnell |
Terminal Block Connector, PCB,3,5.08 mm,35 Deg,30-12 AWG, Green,17.5 A,300 V | TE Connectivity 282847-3 | RS Americas |
Where can I find additional details, specifications and documents for a 282847-3?
Additional datasheets, footprints and schematics for 282847-3 are listed on our Part Details page. You can also find images and similar parts to 282847-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282847-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282847-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282847-3 fall under?
The 282847-3 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 282847-3 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282847-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 282847-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282847-3 have stock available?
Authorised distributors including Avnet America, TE Store, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 282847-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282847-3 often in real-time on the comparison pages.
What if I can't find stock of 282847-3?
You can fill out our help required form which you can use to request a quote for 282847-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.