Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.77
|
255
in stock
|
Buy Now | |
TE Store
from US$1.24
|
30,969
in stock
|
Buy Now | |
Newark Electronics
from US$0.73
|
1,248
in stock
|
Buy Now | |
element14
from US$0.63
|
744
in stock
|
Buy Now | |
Farnell
from US$0.78
|
744
in stock
|
Buy Now | |
Avnet America
-
|
1,248
in stock
|
Buy Now | |
Future Electronics
from US$0.57
|
-
|
Buy Now | |
RS Americas
from US$0.96
|
-
|
Buy Now | |
Boersig
from US$0.63
|
-
|
Buy Now | |
TTI Europe
from US$0.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | With |
---|---|
Stacked Levels | Without |
Wire Entry Angle | 35° |
Threaded Flange | Without |
Number of Positions | 2 |
Closed End | Without |
Stacking Configuration | Side Stackable |
Number of Rows | 1 |
Contact Mount | Through Hole |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Brass |
Contact Current Rating (Max) | 17.5A |
PCB Tail Length | .15in, 3.8mm |
Wire Size | .05 – 3mm², 30 – 12AWG |
Current Rating (Max) | 17.5A |
Voltage | 300VAC |
Centerline (Pitch) | 5.08mm, .2in |
Housing Material | PA 66 |
Housing Color | Green |
Marking Color | Black |
Mounting Angle | Straight |
Connector Mounting Type | Board Mount |
Screwless Terminal Block | No |
Screw Material | Brass |
Screw Flange | Without |
Screw Plating Material | Nickel |
Screw Size | M3 |
Circuit Application | Power & Signal |
Comment | 15A Field Wiring |
Packaging Quantity | 300 |
Block Type | Stacking w/interlock |
Connector System | Wire-to-Board |
Wire Protection | With |
Connector Style | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
TERMI-BLOK PCB MOUNT 35 2P.5 Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): .2 in Centerline (Pitch): 5.08 mm Header Wire-to-Board 2 .2" | PCB Terminal Block | Part Number: 282847-2 | Internal Number: 282847-2 | .2" | TE Connectivity | TE Store |
Terminal Block, Pcb, 2 Position, 30-12Awg | Newark Electronics |
TERMINAL BLOCK, PCB, 2 POSITION, 30-12AWG | element14 |
Connector pcb 2 way 5.08mm Termi-Block | RS |
Conn Terminal Block 2 POS 5.08mm Solder ST Thru-Hole 17.5A/Contact | Avnet America |
Wire to Board 2 Position 5.08 mm Pitch 30-12 AWG Euro Style Terminal Block | Future Electronics |
Buchanan, Connector pcb 2 way 5.08mm Termi-Block | TE Connectivity 282847-2 | RS Americas |
TERMI-BLOK PCB MOUNT 35 2P.5 | Boersig |
Where can I find additional details, specifications and documents for a 282847-2?
Additional datasheets, footprints and schematics for 282847-2 are listed on our Part Details page. You can also find images and similar parts to 282847-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282847-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282847-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282847-2 fall under?
The 282847-2 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 282847-2 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282847-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 282847-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282847-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 282847-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282847-2 often in real-time on the comparison pages.
What if I can't find stock of 282847-2?
You can fill out our help required form which you can use to request a quote for 282847-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.