282845-3 Terminal Blocks & Strips by TE Connectivity

TERM-BLOK,PCB MNT,90DG,3P,7.62

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.86

Distributor Stock
Logo for Farnell
Farnell
from US$0.96
312
in stock
Buy Now
Logo for TE Store
TE Store
from US$1.90
5,783
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.27
312
in stock
Buy Now
Logo for element14
element14
from US$0.92
312
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.86
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Interlock With
Stacking Configuration Side Stackable
Number of Positions 3
Closed End Without
Number of Rows 1
Stacked Levels Without
Wire Entry Angle Side
Contact Current Rating (Max) 17.5A
Contact Base Material Brass
Contact Mount Through Hole
Contact Mating Area Plating Material Tin
PCB Tail Length .138in, 3.5mm
Wire Size 30 – 12AWG, .05 – 3mm²
Voltage 300VAC
Current Rating (Max) 17.5A
Housing Material PA 66
Housing Color Green
Centerline (Pitch) .3in, 7.62mm
Marking Color Black
Mounting Angle Vertical
Screw Flange Without
Screwless Terminal Block Yes
Screw Material Brass
Connector Mounting Type Board Mount
Screw Plating Material Nickel
Screw Size M3
Circuit Application Power & Signal
Packaging Quantity 150
Header Type Shrouded
Wire Protection With
Block Type PCB Mount
Connector Style Header
Connector & Contact Terminates To Printed Circuit Board
Connector System Wire-to-Board
Operating Temperature Range -40 – 221°F, -40 – 105°C

Compatible Parts


Alternative Descriptions

TERM-BLOK,PCB MNT,90DG,3P,7.62 Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .3 in Centerline (Pitch): 7.62 mm Header Wire-to-Board 3 .3" | PCB Terminal Block | Part Number: 282845-3 | Internal Number: 282845-3 | .3" | TE Connectivity | TE Store
Tb, Wire To Brd, R/A, 3Way, 12Awg Rohs Compliant: Yes |Buchanan Te Connectivity 282845-3 | Newark Electronics
TB, WIRE TO BRD, R/A, 3WAY, 12AWG | element14
Conn Terminal Block 3 POS 7.62mm Solder ST Thru-Hole | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 282845-3?

Additional datasheets, footprints and schematics for 282845-3 are listed on our Part Details page. You can also find images and similar parts to 282845-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 282845-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282845-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 282845-3 fall under?

The 282845-3 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.

Can I view similar or alternative parts?

You can view similar parts to 282845-3 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 282845-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 282845-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 282845-3 have stock available?

Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 282845-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 282845-3 often in real-time on the comparison pages.

What if I can't find stock of 282845-3?

You can fill out our help required form which you can use to request a quote for 282845-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay