Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.01
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.18
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.70
|
400
in stock
|
Buy Now | |
Distrelec
from US$1.52
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$1.18
|
-
|
Buy Now | |
Future Electronics
from US$1.01
|
-
|
Buy Now | |
Avnet America
from US$1.06
|
-
|
Buy Now | |
Boersig
from US$1.19
|
-
|
Buy Now | |
TE Store
from US$2.34
|
-
|
Buy Now |
Interlock | With |
---|---|
Number of Rows | 1 |
Number of Positions | 4 |
Wire Entry Angle | Side |
Stacking Configuration | Side Stackable |
Threaded Flange | Without |
Contact Mount | Through Hole |
Contact Current Rating (Max) | 17.5A |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Tin |
PCB Tail Length | 3.5mm, .138in |
Wire Size | .05 – 3mm², 30 – 12AWG |
Current Rating (Max) | 17.5A |
Voltage | 600VAC |
Housing Color | Green |
Centerline (Pitch) | 10.16mm, .4in |
Housing Material | PA 66 |
Connector Mounting Type | Board Mount |
Screwless Terminal Block | No |
Screw Plating Material | Nickel |
Screw Flange | Without |
Screw Material | Brass |
Screw Size | M3 |
Mounting Angle | Straight |
Circuit Application | Power & Signal |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Connector Style | Header |
Block Type | Stacking w/interlock |
Wire Protection | With |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
TERMI-BLOK PCB MOUNT 90 4P.1 | Rapid Electronics |
TE Connectivity TERMI-BLOK PCB MOUNT 90 4P.1 Fixed Termi | Distrelec |
Termi-Blok Pcb Mount 90 4P.1 Rohs Compliant: Yes |Buchanan Te Connectivity 282843-4 | Newark Electronics |
4POS 1 ROW RA WTB PCB MOUNT EURO STYLE TERMINAL BLOCK | Future Electronics |
Conn Terminal Block 4 POS 10.16mm Solder ST Thru-Hole | Avnet America |
TERMI-BLOK PCB MOUNT 90 4P.1 Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .4 in Centerline (Pitch): 10.16 mm Header Wire-to-Board 4 .4" | PCB Terminal Block | Part Number: 282843-4 | Internal Number: 282843-4 | .4" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 282843-4?
Additional datasheets, footprints and schematics for 282843-4 are listed on our Part Details page. You can also find images and similar parts to 282843-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282843-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282843-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282843-4 fall under?
The 282843-4 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 282843-4 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282843-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 282843-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282843-4 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 282843-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282843-4 often in real-time on the comparison pages.
What if I can't find stock of 282843-4?
You can fill out our help required form which you can use to request a quote for 282843-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.