Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Interlock | With |
---|---|
Stacking Configuration | Side Stackable |
Stacked Levels | Without |
Wire Entry Angle | Side |
Number of Positions | 2 |
Closed End | Without |
Number of Rows | 1 |
Contact Base Material | Brass |
Contact Current Rating (Max) | 13.5A |
Contact Mount | Through Hole |
Contact Mating Area Plating Material | Tin |
PCB Tail Length | 3.5mm, .138in |
Wire Size | 30 – 16AWG, .05 – 1.3mm² |
Current Rating (Max) | 13.5A |
Voltage | 300VAC |
Centerline (Pitch) | 5mm, .197in |
Housing Material | PA 66 |
Housing Color | Green |
Screwless Terminal Block | No |
Mounting Angle | Straight |
Screw Plating Material | Nickel |
Connector Mounting Type | Board Mount |
Locating Posts | With |
Screw Material | Brass |
Screw Flange | Without |
Screw Size | M3 |
Circuit Application | Power & Signal |
Comment | 10A Field Wiring, With Peg |
Packaging Quantity | 300 |
Packaging Method | Box |
Block Type | Stacking w/interlock |
Connector Style | Header |
Connector System | Wire-to-Board |
Wire Protection | With |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
TERMI-BLOK PCB MOUNT 5,0MM PEG Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Header Wire-to-Board 2 .197" | PCB Terminal Block | Part Number: 282836-1 | Internal Number: 282836-1 | .197" | TE Connectivity | TE Store |
Termi-Blok Pcb Mount 5,0Mm Peg |Amp Te Connectivity 282836-1 | Newark Electronics |
282836-1 Series AWG 30-16 Green PCB Mount Euro Style | Future Electronics |
Conn Terminal Block 2 POS 5mm Solder ST Thru-Hole 13.5A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 282836-1?
Additional datasheets, footprints and schematics for 282836-1 are listed on our Part Details page. You can also find images and similar parts to 282836-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282836-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282836-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282836-1 fall under?
The 282836-1 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 282836-1 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282836-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 282836-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282836-1 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 282836-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282836-1 often in real-time on the comparison pages.
What if I can't find stock of 282836-1?
You can fill out our help required form which you can use to request a quote for 282836-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.