Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.82
|
788
in stock
|
Buy Now | |
element14
from US$6.88
|
788
in stock
|
Buy Now | |
Newark Electronics
from US$3.04
|
324
in stock
|
Buy Now | |
RS
from US$5.94
|
281
in stock
|
Buy Now | |
TE Store
from US$7.43
|
160
in stock
|
Buy Now | |
Rapid Electronics
from US$6.98
|
52
in stock
|
Buy Now | |
Chip One Stop
from US$7.99
|
52
in stock
|
Buy Now | |
Distrelec
from US$6.30
|
52
in stock
|
Buy Now | |
Future Electronics
from US$4.47
|
-
|
Buy Now | |
Avnet America
from US$4.44
|
-
|
Buy Now | |
Boersig
from US$4.89
|
-
|
Buy Now |
Interlock | Without |
---|---|
Number of Rows | 1 |
Stacked Levels | Without |
Wire Entry Angle | Side |
Number of Positions | 7 |
Stacking Configuration | Side Stackable |
Closed End | Without |
Contact Base Material | Brass |
Contact Mount | Through Hole |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 10A |
PCB Tail Length | .133in, 3.4mm |
Wire Size | 30 – 16AWG, .05 – 1.3mm² |
Current Rating (Max) | 10A |
Voltage | 150VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | PA 66 |
Housing Color | Green |
Mounting Angle | Straight |
Connector Mounting Type | Board Mount |
Screw Flange | Without |
Screw Size | M1.6 |
Screw Plating Material | Nickel |
Screw Material | Brass |
Screwless Terminal Block | No |
Circuit Application | Power & Signal |
Packaging Quantity | 100 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Connector Style | Header |
Wire Protection | With |
Header Type | Header Only |
Block Type | Stacking |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
TB, WIRE TO BRD, R/A, 7WAY, 16AWG | element14 |
Tb, Wire To Board, R/A, 7Pos, 16Awg | Newark Electronics |
TERMI-BLOK PCB MOUNT, 90 7P. Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 7 Centerline (Pitch): .1 in Centerline (Pitch): 2.54 mm Header Wire-to-Board 7 .1" | PCB Terminal Block | Part Number: 282834-7 | Internal Number: 282834-7 | .1" | TE Connectivity | TE Store |
Fixed Terminal Blocks TERMI-BLOK PCB MOUNT 90 7P | Rapid Electronics |
TE Connectivity - AMP PCB TERMI-BLOK PCB MOUNT 90 7P. | Distrelec |
Wire to Board 7 Position 2.54 mm Pitch 30-16 AWG Euro Style Terminal Block | Future Electronics |
Conn Terminal Block 7 POS 2.54mm Solder ST Thru-Hole 10A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 282834-7?
Additional datasheets, footprints and schematics for 282834-7 are listed on our Part Details page. You can also find images and similar parts to 282834-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282834-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282834-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282834-7 fall under?
The 282834-7 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 282834-7 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282834-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 282834-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282834-7 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and TE Store have stock available or on a lead time for 282834-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282834-7 often in real-time on the comparison pages.
What if I can't find stock of 282834-7?
You can fill out our help required form which you can use to request a quote for 282834-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.