Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.84
|
791
in stock
|
Buy Now | |
TE Store
from US$3.18
|
30,975
in stock
|
Buy Now | |
TTI Europe
from US$1.03
|
6,400
in stock
|
Buy Now | |
Future Electronics
from US$1.16
|
4,280
in stock
|
Buy Now | |
Powell Electronics
from US$1.41
|
2,880
in stock
|
Buy Now | |
Farnell
from US$1.33
|
2,871
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.11
|
1,622
in stock
|
Buy Now | |
Newark Electronics
from US$1.56
|
1,569
in stock
|
Buy Now | |
Avnet America
from US$1.04
|
1,569
in stock
|
Buy Now | |
Rapid Electronics
from US$1.28
|
1,367
in stock
|
Buy Now | |
Distrelec
from US$1.15
|
1,361
in stock
|
Buy Now | |
Heilind Electronics
from US$1.73
|
822
in stock
|
Buy Now | |
Chip One Stop
from US$1.23
|
786
in stock
|
Buy Now | |
SOS electronic
from US$1.43
|
299
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.73
|
192
in stock
|
Buy Now | |
RS Americas
from US$1.39
|
162
in stock
|
Buy Now | |
Conrad
from US$2.19
|
146
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,400
in stock
|
Buy Now | |
Boersig
from US$1.57
|
-
|
Buy Now | |
Sager
from US$0.94
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Interlock | Without |
---|---|
Number of Positions | 3 |
Number of Rows | 1 |
Stacked Levels | Without |
Wire Entry Angle | Side |
Stacking Configuration | Side Stackable |
Closed End | Without |
Contact Current Rating (Max) | 10A |
Contact Mount | Through Hole |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Tin |
Wire Size | 30 – 16AWG, .05 – 1.3mm² |
PCB Tail Length | 3.4mm, .133in |
Current Rating (Max) | 10A |
Voltage | 150VAC |
Housing Color | Green |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | PA 66 |
Screwless Terminal Block | No |
Screw Flange | Without |
Screw Material | Brass |
Screw Plating Material | Nickel |
Connector Mounting Type | Board Mount |
Mounting Angle | Straight |
Screw Size | M1.6 |
Circuit Application | Power & Signal |
Packaging Quantity | 200 |
Connector System | Wire-to-Board |
Connector Style | Header |
Wire Protection | With |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Header Only |
Block Type | Stacking |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
TERMI-BLOK PCB MOUNT, 90 3P. Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .1 in Centerline (Pitch): 2.54 mm Header Wire-to-Board 3 .1" | PCB Terminal Block | Part Number: 282834-3 | Internal Number: 282834-3 | .1" | TE Connectivity | TE Store |
3 Position 2.54 mm Pitch 150 V 10 A Through Hole Wire to Board Terminal Block | Future Electronics |
TERMINAL BLOCK, WIRE TO BRD, 3POS, 16AWG | Farnell |
PCB terminal block | Transfer Multisort Elektronik |
Terminal Block, Pcb, 3 Position, 30-16Awg | Newark Electronics |
Conn Terminal Block 3 POS 2.54mm Solder ST Thru-Hole 10A/Contact | Avnet America |
Fixed Terminal Blocks 3P TERMINAL BLOCK | Rapid Electronics |
TE Connectivity - AMP PCB TERMI-BLOK PCB MOUNT 90 3P. | Distrelec |
TERMI-BLOK PCB MOUNT 90 3P. | Heilind Electronics |
Connector pcb 3 way 2.54mm Termi-Block | RS |
PCB Terminal Block P2,54mm 1mm2 10A 3P V Green | SOS electronic |
Conn, Term Blk, PCB, Wire Receptacle, 3, 2.54mm, 30-16AWG, Green, 10A,150V, M1.6 | TE Connectivity 282834-3 | RS Americas |
Content 1 pc(s) | Conrad |
Where can I find additional details, specifications and documents for a 282834-3?
Additional datasheets, footprints and schematics for 282834-3 are listed on our Part Details page. You can also find images and similar parts to 282834-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282834-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282834-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282834-3 fall under?
The 282834-3 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 282834-3 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282834-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 282834-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282834-3 have stock available?
Authorised distributors including TE Store, TTI Europe, Future Electronics, Powell Electronics and Farnell have stock available or on a lead time for 282834-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282834-3 often in real-time on the comparison pages.
What if I can't find stock of 282834-3?
You can fill out our help required form which you can use to request a quote for 282834-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.