Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.51
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.58
|
1,298
in stock
|
Buy Now | |
Avnet America
from US$1.35
|
1,298
in stock
|
Buy Now | |
TE Store
from US$3.14
|
1,156
in stock
|
Buy Now | |
Future Electronics
from US$1.38
|
-
|
Buy Now | |
TTI Europe
from US$1.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | Without |
---|---|
Number of Positions | 4 |
Number of Rows | 1 |
Wire Entry Angle | Side |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 12A |
Contact Mating Area Plating Material | Tin |
Wire Size | 30 – 12AWG, .05 – 2mm² |
Current Rating (Max) | 12A |
Voltage | 300VAC |
Centerline (Pitch) | .197in, 5mm |
Housing Material | PA 66 |
Housing Color | Green |
Marking Color | Black |
Mounting Angle | Vertical, Right Angle |
Screw Flange | Without |
Mating Angle | 90°(Bottom)/ 180° (Side) |
Screwless Terminal Block | Yes |
Screw Material | Brass |
Screw Size | M3 |
Screw Plating Material | Nickel |
Circuit Application | Power & Signal |
Packaging Quantity | 150 |
Block Type | Special Plug |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Wire Protection | With |
Connector Style | Plug |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
282830-4 Rohs Compliant: Yes |Buchanan Te Connectivity 282830-4 | Newark Electronics |
Conn Terminal Block F 4 POS 5mm Screw Straight/Right Angle Cable Mount 12A/Contact | Avnet America |
TERMI-BLOK PLUG 90&180 4P. 5 Terminal Block Connector Type: Plug Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Plug Wire-to-Board 4 .197" | PCB Terminal Block | Part Number: 282830-4 | Internal Number: 282830-4 | .197" | TE Connectivity | TE Store |
Plug 4 Position 5 mm Pitch 30-14 AWG Euro Style Terminal Block | Future Electronics |
Where can I find additional details, specifications and documents for a 282830-4?
Additional datasheets, footprints and schematics for 282830-4 are listed on our Part Details page. You can also find images and similar parts to 282830-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282830-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282830-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282830-4 fall under?
The 282830-4 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 282830-4 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282830-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 282830-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282830-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, Future Electronics and TTI Europe have stock available or on a lead time for 282830-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282830-4 often in real-time on the comparison pages.
What if I can't find stock of 282830-4?
You can fill out our help required form which you can use to request a quote for 282830-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.