Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.25
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.12
|
394
in stock
|
Buy Now | |
Rapid Electronics
from US$2.20
|
394
in stock
|
Buy Now | |
Chip One Stop
from US$2.09
|
394
in stock
|
Buy Now | |
Distrelec
from US$1.98
|
394
in stock
|
Buy Now | |
Avnet America
from US$1.11
|
-
|
Buy Now | |
TE Store
from US$2.39
|
-
|
Buy Now |
Interlock | Without |
---|---|
Closed End | With |
Number of Positions | 6 |
Number of Rows | 1 |
Threaded Flange | Without |
Contact Current Rating (Max) | 15A |
Contact Mating Area Plating Material | Tin |
Contact Mount | Through Hole |
Contact Base Material | Copper Alloy |
PCB Tail Length | 3.5mm, .138in |
Wire Size | 30 – 12AWG, .05 – 3mm² |
Voltage | 600VAC |
Current Rating (Max) | 15A |
Centerline (Pitch) | 10mm, .394in |
Housing Color | Green |
Housing Material | PA 66 |
Connector Mounting Type | Board Mount |
Screw Flange | Without |
Mating Angle | 180° |
Mounting Angle | Vertical |
Screwless Terminal Block | No |
Circuit Application | Power & Signal |
Packaging Method | Box |
Packaging Quantity | 100 |
Block Type | PCB Mount |
Connector Style | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Pluggable Terminal Blocks Termi-Blok Header |Amp Te Connectivity 282826-6 | Newark Electronics |
Pluggable Terminal Blocks TERMI-BLOK HEADER | Rapid Electronics |
TE Connectivity TERMI-BLOK HEADER ASSY90 6P. Pluggable T | Distrelec |
TERMINAL BLOCK HEADERS SOCKETS | Farnell |
Conn Shrouded Header HDR 6 POS 10mm Solder ST Thru-Hole | Avnet America |
Special Order: TERMI-BLOK HEADER,ASSY90 6P. Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): .394 in Centerline (Pitch): 10 mm Header Wire-to-Board 6 .394" | PCB Terminal Block | Part Number: 282826-6 | Internal Number: 282826-6 | .394" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 282826-6?
Additional datasheets, footprints and schematics for 282826-6 are listed on our Part Details page. You can also find images and similar parts to 282826-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282826-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282826-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282826-6 fall under?
The 282826-6 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 282826-6 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282826-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 282826-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282826-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 282826-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282826-6 often in real-time on the comparison pages.
What if I can't find stock of 282826-6?
You can fill out our help required form which you can use to request a quote for 282826-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.