282825-7 Terminal Blocks & Strips by TE Connectivity

TERMI-BLOK HEADER,ASSY90 7P.5,

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.01

Distributor Stock
Logo for Newark
Newark
from US$1.12
No stock
Buy Now
Logo for TE Store
TE Store
from US$2.23
886
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.01
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.33
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Interlock Without
Number of Rows 1
Stacking Configuration Side Stackable
Number of Positions 7
Closed End Without
Threaded Flange Without
Contact Mount Through Hole
Contact Current Rating (Max) 15A
Contact Base Material CuMg
Contact Mating Area Plating Material Tin
PCB Tail Length .138in, 3.5mm
Current Rating (Max) 15A
Voltage 300VAC
Centerline (Pitch) .2in, 5.08mm
Housing Material PA 66
Housing Color Green
Connector Mounting Type Board Mount
Screwless Terminal Block No
Mating Angle 180°
Screw Flange Without
Mounting Angle Vertical
Circuit Application Power & Signal
Packaging Method Box
Packaging Quantity 100
Header Type Partially Shrouded
Connector Style Header
Connector System Wire-to-Board
Connector & Contact Terminates To Printed Circuit Board
Block Type PCB Mount
Operating Temperature Range -40 – 105°C, -40 – 221°F


Alternative Descriptions

TERMI-BLOK HEADER,ASSY90 7P.5, Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 7 Centerline (Pitch): .2 in Centerline (Pitch): 5.08 mm Header Wire-to-Board 7 .2" | PCB Terminal Block | Part Number: 282825-7 | Internal Number: 282825-7 | .2" | TE Connectivity | TE Store
Termi-Blok Header,assy90 7P.5, Rohs Compliant: Yes |Buchanan Te Connectivity 282825-7 | Newark Electronics
Conn Shrouded Header HDR 7 POS 5.08mm Solder ST Thru-Hole | Avnet America
Buchanan, 7 way vertical header,5.08mm pitch | TE Connectivity 282825-7 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 282825-7?

Additional datasheets, footprints and schematics for 282825-7 are listed on our Part Details page. You can also find images and similar parts to 282825-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 282825-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282825-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 282825-7 fall under?

The 282825-7 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.

Can I view similar or alternative parts?

You can view similar parts to 282825-7 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 282825-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 282825-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 282825-7 have stock available?

Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 282825-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 282825-7 often in real-time on the comparison pages.

What if I can't find stock of 282825-7?

You can fill out our help required form which you can use to request a quote for 282825-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay