Interlock | Without |
---|---|
Color | Green |
Closed End | Without |
Number of Rows | 1 |
Number of Positions | 2 |
Threaded Flange | Without |
Contact Base Material | Copper Alloy |
Contact Mount | Through Hole |
Contact Current Rating (Max) | 15A |
Contact Mating Area Plating Material | Tin |
PCB Tail Length | .138in, 3.5mm |
Wire Size | 30 – 12AWG, .05 – 3mm² |
Current Rating (Max) | 15A |
Voltage | 600VAC |
Centerline (Pitch) | 10mm, .394in |
Housing Color | Green |
Housing Material | PA 66 |
Screw Flange | Without |
Mating Angle | 90° |
Connector Mounting Type | Board Mount |
Screwless Terminal Block | No |
Mounting Angle | Right Angle |
Circuit Application | Power & Signal |
Packaging Quantity | 200 |
Packaging Method | Box |
Header Type | Partially Shrouded |
Block Type | PCB Mount |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Connector Style | Header |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Termi-Blok Header,assy90 2P. Rohs Compliant: Yes |Buchanan Te Connectivity 282817-2 | Newark Electronics |
Conn Shrouded Header HDR 2 POS 10mm Solder RA Thru-Hole | Avnet America |
Special Order: TERMI-BLOK HEADER,ASSY90 2P. Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): .394 in Centerline (Pitch): 10 mm Header Wire-to-Board 2 .394" | PCB Terminal Block | Part Number: 282817-2 | Internal Number: 282817-2 | .394" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 282817-2?
Additional datasheets, footprints and schematics for 282817-2 are listed on our Part Details page. You can also find images and similar parts to 282817-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282817-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282817-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282817-2 fall under?
The 282817-2 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 282817-2 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282817-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 282817-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282817-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 282817-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282817-2 often in real-time on the comparison pages.
What if I can't find stock of 282817-2?
You can fill out our help required form which you can use to request a quote for 282817-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.