282809-6 Part Information

Details for 282809-6 by TE Connectivity

Connectors>Terminal Blocks & Strips>PCB Terminal Blocks

Part Downloads

Featured content from Farnell

Part Specifications

Interlock Without
Wire Entry Angle Side
Number of Rows 1
Number of Positions 6
Contact Base Material Phosphor Bronze
Contact Mating Area Plating Material Tin
Contact Current Rating (Max) 15A
Wire Size .05 – 3mm², 30 – 12AWG
Voltage 600VAC
Current Rating (Max) 15A
Centerline (Pitch) .4in, 10.16mm
Housing Material PA 66
Housing Color Green
Screw Flange Without
Screwless Terminal Block No
Screw Material Brass
Mounting Angle Right Angle
Screw Plating Material Nickel
Screw Size M3
Circuit Application Power & Signal
Packaging Quantity 100
Wire Protection With
Connector & Contact Terminates To Wire & Cable
Connector Style Plug
Connector System Wire-to-Board
Block Type Stacking Plug
Operating Temperature Range -40 – 105°C, -40 – 221°F
Not applicable for solder process capability
Status: Active
Product Code: 7743
Global Product Line: 124
GPL Description: Industrial

Compatible Parts

Alternative Part Descriptions

  • TERMI-BLOK PLUG STACKING 6P.10 ROHS COMPLIANT: YES | Newark Electronics
  • Conn Terminal Block PL 6 POS 10.16mm Screw RA Cable Mount 15A/Contact | Avnet America

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 282809-6?

Additional datasheets, footprints and schematics for 282809-6 are listed in our Part Details tab. You can also find the 282809-6 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 282809-6 in the Pricing & Inventory tab next to part details. You can view 282809-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 282809-6 fall under?

The 282809-6 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.

Can I view similar or alternative parts?

You can view similar parts to 282809-6 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 282809-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 282809-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 282809-6 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 282809-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 282809-6 often in real-time on the comparison pages.

What if I can't find stock of 282809-6?

You can fill out our help required form which you can use to request a quote for 282809-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 282809-6

Loading...
Loading Results for 282809-6