Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.31
|
No stock
|
Buy Now | |
TE Store
from US$4.13
|
763
in stock
|
Buy Now | |
Chip One Stop
from US$3.64
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$2.41
|
-
|
Buy Now | |
Future Electronics
from US$2.48
|
-
|
Buy Now | |
Avnet America
from US$2.06
|
-
|
Buy Now | |
Boersig
from US$2.44
|
-
|
Buy Now | |
TTI Europe
from US$1.75
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Green |
---|---|
Interlock | With |
Number of Rows | 1 |
Number of Positions | 4 |
Wire Entry Angle | Top |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 15A |
Wire Size | 30 – 12AWG, .03 – 2.5mm² |
Voltage | 600VAC |
Current Rating (Max) | 15A |
Housing Material | Polyamide 6.6 GF |
Centerline (Pitch) | 10mm, .394in |
Housing Color | Green |
Screw Plating Material | Nickel |
Screw Material | Brass |
Screwless Terminal Block | No |
Mounting Angle | Right Angle |
Screw Flange | Without |
Screw Size | M3 |
Circuit Application | Power & Signal |
Packaging Quantity | 100 |
Packaging Method | Box |
Connector Style | Plug |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Wire Protection | With |
Block Type | Stacking Plug |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
TERMI-BLOK PLUG STACKING 4P.10 Terminal Block Connector Type: Plug Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .394 in Centerline (Pitch): 10 mm Plug Wire-to-Board 4 .394" | PCB Terminal Block | Part Number: 282808-4 | Internal Number: 282808-4 | .394" | TE Connectivity | TE Store |
Termi-Blok Plug Stacking 4P.10 Rohs Compliant: Yes |Buchanan Te Connectivity 282808-4 | Newark Electronics |
4 Position Green Plug Right Angle Terminal Block | Future Electronics |
Conn Terminal Block PL 4 POS 10mm Screw RA Cable Mount 15A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 282808-4?
Additional datasheets, footprints and schematics for 282808-4 are listed on our Part Details page. You can also find images and similar parts to 282808-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282808-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282808-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282808-4 fall under?
The 282808-4 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 282808-4 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282808-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 282808-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282808-4 have stock available?
Authorised distributors including TE Store, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 282808-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282808-4 often in real-time on the comparison pages.
What if I can't find stock of 282808-4?
You can fill out our help required form which you can use to request a quote for 282808-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.