Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.61
|
No stock
|
Buy Now | |
Chip One Stop
from US$2.01
|
600
in stock
|
Buy Now | |
Newark Electronics
from US$1.71
|
-
|
Buy Now | |
Future Electronics
from US$1.63
|
-
|
Buy Now | |
Avnet America
from US$1.45
|
-
|
Buy Now | |
TTI Europe
from US$1.06
|
-
|
Buy Now | |
TE Store
from US$2.81
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | With |
---|---|
Color | Green |
Number of Positions | 3 |
Number of Rows | 1 |
Wire Entry Angle | Top |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 15A |
Wire Size | .03 – 2.5mm², 30 – 12AWG |
Voltage | 600VAC |
Current Rating (Max) | 15A |
Centerline (Pitch) | .394in, 10mm |
Housing Color | Green |
Housing Material | PA 66 |
Screw Material | Brass |
Screw Flange | Without |
Screw Size | M3 |
Screwless Terminal Block | No |
Mounting Angle | Right Angle |
Screw Plating Material | Nickel |
Circuit Application | Power & Signal |
Packaging Quantity | 150 |
Wire Protection | With |
Block Type | Stacking Plug |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Connector Style | Plug |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Termi-Blok Plug Stacking 3P.10 Rohs Compliant: Yes |Buchanan Te Connectivity 282808-3 | Newark Electronics |
Conn Terminal Block PL 3 POS 10mm Screw RA Cable Mount 15A/Contact | Avnet America |
Special Order: TERMI-BLOK PLUG STACKING 3P.10 Terminal Block Connector Type: Plug Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .394 in Centerline (Pitch): 10 mm Plug Wire-to-Board 3 .394" | PCB Terminal Block | Part Number: 282808-3 | Internal Number: 282808-3 | .394" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 282808-3?
Additional datasheets, footprints and schematics for 282808-3 are listed on our Part Details page. You can also find images and similar parts to 282808-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282808-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282808-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282808-3 fall under?
The 282808-3 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 282808-3 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282808-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 282808-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282808-3 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for 282808-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282808-3 often in real-time on the comparison pages.
What if I can't find stock of 282808-3?
You can fill out our help required form which you can use to request a quote for 282808-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.