Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.03
|
No stock
|
Buy Now | |
TTI Europe
from US$1.06
|
1,600
in stock
|
Buy Now | |
Rapid Electronics
from US$1.17
|
1,535
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.13
|
1,190
in stock
|
Buy Now | |
TE Store
from US$2.39
|
1,089
in stock
|
Buy Now | |
Chip One Stop
from US$1.08
|
800
in stock
|
Buy Now | |
Distrelec
from US$1.09
|
735
in stock
|
Buy Now | |
Farnell
from US$1.22
|
650
in stock
|
Buy Now | |
Newark Electronics
from US$0.98
|
66
in stock
|
Buy Now | |
Avnet America
-
|
1,200
in stock
|
Buy Now | |
RS Americas
from US$1.98
|
-
|
Buy Now | |
element14
from US$1.82
|
-
|
Buy Now | |
Boersig
from US$1.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | With |
---|---|
Number of Rows | 1 |
Stacking Configuration | Side Stackable |
Number of Positions | 4 |
Wire Entry Angle | Side |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 15A |
Wire Size | 30 – 12AWG |
Voltage | 300VAC |
Current Rating (Max) | 15A |
Centerline (Pitch) | 5.08mm, .2in |
Housing Material | PA 66 |
Housing Color | Green |
Screw Material | Brass |
Screw Flange | Without |
Screw Size | M3 |
Screw Plating Material | Nickel |
Mounting Angle | Right Angle |
Screwless Terminal Block | Yes |
Circuit Application | Power & Signal |
Packaging Quantity | 200 |
Packaging Method | Box |
Block Type | Stacking Plug |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Plug |
Wire Protection | With |
Connector System | Wire-to-Board |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
TERMI-BLOK PLUG STACKING 3P | TTI Europe |
Pluggable Terminal Blocks PLUG 3P .200 R/A | Rapid Electronics |
Pluggable terminal block | Transfer Multisort Elektronik |
TERMI-BLOK PLUG STACKING 3P.5, Terminal Block Connector Type: Plug Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .2 in Centerline (Pitch): 5.08 mm Plug Wire-to-Board 4 .2" | PCB Terminal Block | Part Number: 282807-3 | Internal Number: 282807-3 | .2" | TE Connectivity | TE Store |
TE Connectivity - AMP PCB TERMI-BLOK PLUG STACKING 3P.5 | Distrelec |
PLUGGABLE TERMINAL BLOCKS CONNECTORS | Farnell |
Terminal Block, Pluggable, 3Pos | Newark Electronics |
Conn Terminal Block F 3 POS 5.08mm Screw RA Cable Mount 15A/Contact | Avnet America |
Termi-Block Plug 3 way 15-13AWG | RS |
Buchanan, Termi-Block Plug 3 way 15-13AWG | TE Connectivity 282807-3 | RS Americas |
TERMINAL BLOCK, PLUGGABLE, 3WAYS | element14 |
Where can I find additional details, specifications and documents for a 282807-3?
Additional datasheets, footprints and schematics for 282807-3 are listed on our Part Details page. You can also find images and similar parts to 282807-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282807-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282807-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282807-3 fall under?
The 282807-3 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 282807-3 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282807-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 282807-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282807-3 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Transfer Multisort Elektronik, TE Store and Chip One Stop have stock available or on a lead time for 282807-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282807-3 often in real-time on the comparison pages.
What if I can't find stock of 282807-3?
You can fill out our help required form which you can use to request a quote for 282807-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.