Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Interlock | With |
---|---|
Wire Entry Angle | Side |
Number of Positions | 4 |
Stacking Configuration | Side Stackable |
Number of Rows | 1 |
Contact Current Rating (Max) | 15A |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Wire Size | .05 – 3mm², 30 – 12AWG |
Voltage | 300VAC |
Current Rating (Max) | 15A |
Housing Color | Green |
Centerline (Pitch) | .197in, 5mm |
Housing Material | Polyamide 6.6 GF |
Screw Plating Material | Nickel |
Screwless Terminal Block | Yes |
Screw Material | Brass |
Mounting Angle | Right Angle |
Screw Flange | Without |
Screw Size | M3 |
Circuit Application | Power & Signal |
Packaging Quantity | 100 |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Connector Style | Plug |
Block Type | Stacking w/interlock |
Wire Protection | With |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Termi-Blok Plug Stacking 4Pos. Rohs Compliant: Yes |Buchanan Te Connectivity 282805-4 | Newark Electronics |
Conn Terminal Block F 4 POS 5mm Screw RA Cable Mount 15A/Contact | Avnet America |
Special Order: TERMI-BLOK PLUG STACKING 4POS. Terminal Block Connector Type: Plug Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Plug Wire-to-Board 4 .197" | PCB Terminal Block | Part Number: 282805-4 | Internal Number: 282805-4 | .197" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 282805-4?
Additional datasheets, footprints and schematics for 282805-4 are listed on our Part Details page. You can also find images and similar parts to 282805-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282805-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282805-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282805-4 fall under?
The 282805-4 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 282805-4 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282805-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 282805-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282805-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, Farnell and Avnet Abacus have stock available or on a lead time for 282805-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282805-4 often in real-time on the comparison pages.
What if I can't find stock of 282805-4?
You can fill out our help required form which you can use to request a quote for 282805-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.