Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | White |
---|---|
Number of Rows | 2 |
Number of Positions | 8 |
Interface Plating | Tin (Sn) |
Tab Width | .025in, .64mm |
Width | 15.8mm, .622in |
Length | 26.7mm, 1.051in |
Nominal Voltage Architecture | 12V, 24V |
Operating Voltage | 24VDC |
Centerline (Pitch) | .138in, 3.5mm, 5.5mm, .217in |
Locking Interface | Without |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Mounting Orientation | Vertical/180° |
Mounting Holes | Without |
Circuit Application | Signal |
Packaging Quantity | 90 |
Packaging Type | Tray |
Sealable | No |
Shielded | No |
Hybrid Header | No |
Connector System | Wire-to-Device, Wire-to-Board |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 185°F, 167°F, 90°C, 85°C, 75°C, 212°F, 70°C, 80°C, 176°F, 100°C, 105°C, 194°F, 221°F, 158°F |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
MLC .070 VERT.HDR ASSY 8POS. | Farnell |
Where can I find additional details, specifications and documents for a 282770-1?
Additional datasheets, footprints and schematics for 282770-1 are listed on our Part Details page. You can also find images and similar parts to 282770-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282770-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282770-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282770-1 fall under?
The 282770-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 282770-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282770-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 282770-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282770-1 have stock available?
Authorised distributors including Farnell and Power and Signal Group have stock available or on a lead time for 282770-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282770-1 often in real-time on the comparison pages.
What if I can't find stock of 282770-1?
You can fill out our help required form which you can use to request a quote for 282770-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.