Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PA |
---|---|
Color | Brown |
Cable Exit Angle | 180° |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | 3mm, .118in |
Length | 23.5mm, .925in |
Width | 24.4mm, .961in |
Height | 1.476in, 37.5mm |
Operating Voltage | 24VDC |
Nominal Voltage Architecture | 24V, 12V |
Centerline (Pitch) | .197in, 5mm |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Bag |
Sealable | Yes |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Wire |
Strain Relief | No |
Operating Temperature Range | -30 – 125°C, -22 – 257°F |
Automotive Conn Splash Pr.assy W.sec.lock2W Ty |Amp Te Connectivity 282682-1 | Newark Electronics |
Conn Housing 2 POS 5mm ST | Avnet America |
Where can I find additional details, specifications and documents for a 282682-1?
Additional datasheets, footprints and schematics for 282682-1 are listed on our Part Details page. You can also find images and similar parts to 282682-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282682-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282682-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282682-1 fall under?
The 282682-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 282682-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282682-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 282682-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282682-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig and Avnet Abacus have stock available or on a lead time for 282682-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282682-1 often in real-time on the comparison pages.
What if I can't find stock of 282682-1?
You can fill out our help required form which you can use to request a quote for 282682-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.