Compatible With Wire & Cable Type | Discrete Wire |
---|---|
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 1 – 3µm |
Contact Mating Area Plating Material Finish | Matte |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Accepts Wire Insulation Diameter Range | 1.02 – 1.42mm, .04 – .056in |
Conductor Width | 2.33mm |
Wire Size | .12 – .4mm², 26 – 22AWG |
Centerline (Pitch) | 2.54mm, .1in |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
実装方法 | Reel |
Packaging Method | Reel |
Sealable | No |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Ffc Pin Contact Tin-P |Amp Te Connectivity 282618-1 | Newark Electronics |
CONTACT, PIN, 26-22AWG, IDC | element14 |
FFC PIN CONTACT TIN-P Contact Type: Pin Contact Mating Area Plating Material: Tin Compatible With Wire & Cable Type: Discrete Wire Wire Size: 26 – 22 AWG Wire Size: .12 – .4 mm² Pin Tin Discrete Wire 26 – 22 AWG | 2.54Mm Ffc Connectors Pin Contact | Part Number: 282618-1 | Internal Number: 282618-1 | TE Connectivity | TE Store |
Contact PIN Crimp ST Cable Mount | Avnet America |
FFC PIN CONTACT TIN AWG22-26 | TTI Europe |
Status: | Unknown |
---|---|
Series: | FFC Series |
RoHS: | Unknown |
Product Range | FFC Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | IDC / IDT |
For Use With | Cable-to-Cable Connector |
Wire Size AWG Max | 22AWG |
Wire Size AWG Min | 26AWG |
Current Rating | - |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 282618-1?
Additional datasheets, footprints and schematics for 282618-1 are listed on our Part Details page. You can also find images and similar parts to 282618-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282618-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282618-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282618-1 fall under?
The 282618-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Contacts.
Can I view similar or alternative parts?
You can view similar parts to 282618-1 when available in the FFC Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282618-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 282618-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282618-1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, element14, Farnell and TE Store have stock available or on a lead time for 282618-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282618-1 often in real-time on the comparison pages.
What if I can't find stock of 282618-1?
You can fill out our help required form which you can use to request a quote for 282618-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.