Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.95
Transducer Function | Speaker |
---|---|
Power Rating RMS | 500mW |
Impedance | 8ohm |
Sensitivity (dB) | 74dB |
Resonant Frequency | 530Hz |
Frequency Response Min | 300Hz |
Frequency Response Max | 19kHz |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 9.5mm |
External Diameter | 22mm |
External Height | 23mm |
External Width | 23mm |
Loudspeaker | Transfer Multisort Elektronik |
Mini Loudspeaker, 23 Mm, 8 Ohm | Newark Electronics |
MINI LOUDSPEAKER, 23 MM, 8 OHM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
ESD Storage Type | Tote Box |
---|---|
External Height - Imperial | 17.5" |
External Height - Metric | 445mm |
External Width - Imperial | 22.4" |
External Width - Metric | 568.3mm |
External Depth - Imperial | 12" |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 2826?
Additional datasheets, footprints and schematics for 2826 are listed on our Part Details page. You can also find images and similar parts to 2826 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2826 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2826 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2826 fall under?
The 2826 is listed under Audio Visual > Speaker Drivers & Accessories > Miscellaneous Speaker Drive Units.
Can I view similar or alternative parts?
You can view similar parts to 2826 when available in the Miscellaneous Speaker Drive Units range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2826 you can contact the distributor directly for product support, shipping queries etc.
Is the 2826 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2826 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 2826.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2826 often in real-time on the comparison pages.
What if I can't find stock of 2826?
You can fill out our help required form which you can use to request a quote for 2826 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.