2825653001 Hook Up Wire by TE Connectivity

44A0211-16-5

Status: Active
Series: -
RoHS: Unknown
Aliases: 2825653001,
9-1192118-4
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.08

Distributor Stock
Logo for Distrelec
Distrelec
from US$2.50
4,820
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$2.08
-
Buy Now

Specifications

Conductor Material Tin-Coated Copper
Wire Color Green
Insulation Material Modified Radiation Cross-linked PVDF
Number of Conductors 1
Number of Strands 19
Conductor Diameter 1.42mm, .056in
Wire Diameter .081in, 2.06mm
Wire Size 16AWG
Overall Outside Diameter .081in, 2.06mm
Strand Size 29AWG
Voltage Rating 1000V
Wire Source United Kingdom
Product Type Cable
Cable Style Primary
Cable Type Spec 44
Product Classification Cable - High Performance - Spec 44, 55 & RCW
Operating Temperature Range -65 – 150°C

Compatible Parts


Alternative Descriptions

TE Connectivity 44A0211-16-5 Wire And Cable 1 Conductor( | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2825653001?

Additional datasheets, footprints and schematics for 2825653001 are listed on our Part Details page. You can also find images and similar parts to 2825653001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2825653001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2825653001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2825653001 fall under?

The 2825653001 is listed under Wire & Cable > Hook Up Wire.

Can I view similar or alternative parts?

You can view similar parts to 2825653001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2825653001 you can contact the distributor directly for product support, shipping queries etc.

Is the 2825653001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2825653001 have stock available?

Authorised distributors including Distrelec and TTI Europe have stock available or on a lead time for 2825653001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2825653001 often in real-time on the comparison pages.

What if I can't find stock of 2825653001?

You can fill out our help required form which you can use to request a quote for 2825653001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay