Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cavity Size | Size 2 |
---|---|
Plating Material | Tin |
Terminal Type | Poke-In |
Terminal Orientation | Straight |
Magnet Wire Size | 27 – 24AWG, .38 – .5mm |
Lead Wire Size | 20 – 18AWG, .5 – .8mm² |
Terminal Height | .31in, 7.87mm |
Stock Thickness (Magnet Wire Side) | .4mm, .0157in |
Aluminum Wire Size | 25 – 24AWG, .45 – .5mm |
Overall Length | 7.87mm, .31in |
Material Thickness | .0157in, .4mm |
Housing Retention Force | Standard |
Identification Number | 9 |
Mating Retention Type | Locking |
Comment | Accepts two wires of the same gage and type. |
Packaging Quantity | 12000 |
Packaging Method | Reel/Carton, Reel |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Poke-In Magnet Wire Terminal, 24Awg, Idc | Newark Electronics |
Poke-In Terminal 24AWG to 25AWG Straight Reel | Avnet America |
POKE-IN MAGNET WIRE TERMINAL, 24AWG, IDC | element14 |
Special Order: MAG-MATE TERM 20-22 016 TPBR Magnet Wire Terminal Type: Poke-In Compatible With Cavity Size: Size 2 Aluminum Wire Size: 25 – 24 AWG Aluminum Wire Size: .45 – .5 mm Lead Wire Size: 20 – 18 AWG Poke-In Size 2 25 – 24 AWG .45 – .5 mm | Magnet Wire Terminal | Part Number: 2825380-1 | Internal Number: 2825380-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | MAG-MATE Series |
RoHS: | Unknown |
Product Range | MAG-MATE Series |
---|---|
Termination | IDC / IDT |
Terminal Type | Magnet Wire Terminal |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2825380-1?
Additional datasheets, footprints and schematics for 2825380-1 are listed on our Part Details page. You can also find images and similar parts to 2825380-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2825380-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2825380-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2825380-1 fall under?
The 2825380-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2825380-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2825380-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2825380-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2825380-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, TE Store and Farnell have stock available or on a lead time for 2825380-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2825380-1 often in real-time on the comparison pages.
What if I can't find stock of 2825380-1?
You can fill out our help required form which you can use to request a quote for 2825380-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.