Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0404
Plating Material | Tin |
---|---|
Terminal Type | RAST 5D |
Terminal Orientation | Straight |
Magnet Wire Size | .32 – .5mm, 22 – 20AWG |
Stock Thickness (Magnet Wire Side) | .0126in, .32mm |
Material Thickness | .0126in, .32mm |
Overall Length | .63in, 16.2mm |
Aluminum Wire Size | .43 – .56mm |
Terminal Height | .637in, 16.2mm |
Identification Number | 9 |
Packaging Quantity | 10000 |
Packaging Method | Reel |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Mag Mate Cont. 5D |Amp Te Connectivity 2825276-1 | Newark Electronics |
Terminals MAG MATE CONT. 5D | Rapid Electronics |
TE Connectivity MAG MATE CONT. 5D Terminals MAG MATE CON | Distrelec |
Contact Tab IDT Straight Cable Mount 22AWG to 20AWG Reel | Avnet America |
Where can I find additional details, specifications and documents for a 2825276-1?
Additional datasheets, footprints and schematics for 2825276-1 are listed on our Part Details page. You can also find images and similar parts to 2825276-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2825276-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2825276-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2825276-1 fall under?
The 2825276-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2825276-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2825276-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2825276-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2825276-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 2825276-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2825276-1 often in real-time on the comparison pages.
What if I can't find stock of 2825276-1?
You can fill out our help required form which you can use to request a quote for 2825276-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.