2825272-6 Power Connectors by TE Connectivity

6P VERT HDR VAL-U-LOK HCS GW

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.42

Distributor Stock
Logo for Avnet America
Avnet America
from US$0.42
-
Buy Now

Specifications

PCB Mount Orientation Vertical
Number of Signal Positions 6
Number of Power Positions 0
Row-to-Row Spacing 4.2mm, .165in
Number of Positions 6
Number of Rows 2
Contact Layout Inline, Matrix
Contact Termination Area Plating Material Tin, Brass
Contact Current Rating (Max) 13A
Contact Retention With
Contact Mating Area Plating Thickness 80µin, 2.032µm
Contact Mating Area Plating Material Tin
Width .383in, 9.75mm
Length .543in, 13.8mm
Height .504in, 12.8mm
Insulation Diameter (Max) 2.39mm
PCB Thickness (Recommended) 1.6mm, .063in
Wire Size .12 – 1.4mm², 26 – 18AWG
Accepts Wire Insulation Diameter Range 1.2 – 3.1mm, .047 – .122in
Operating Voltage 600VAC
Housing Color White
Housing Material Polyamide
UL Flammability Rating UL 94V-2
Centerline (Pitch) .165in, 4.2mm
Circuit Identification Feature With
Agency/Standard Number E28476
Agency/Standard UL, CSA
VDE Tested No
CSA File Number 208567
Glow Wire Rating GWT 750°C (Without Flame)
UL Rating Recognized
PCB Mount Retention Without
Connector Mounting Type Board Mount
Mating Alignment With
Mating Alignment Type Keyed
PCB Mount Alignment Without
Mating Retention Type Latch
Mating Retention With
Circuit Application Signal
Packaging Quantity 315
Packaging Method Tray, Box & Tray
Contact Type Pin
Connector System Wire-to-Board
Connector & Contact Terminates To Printed Circuit Board
Product Type Header
Sealable No
Header Type Shrouded
Housing Type Plug
Termination Post & Tail Length 3.5mm, .138in
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -40 – 105°C, -40 – 221°F

Alternative Descriptions

Connector Power Header 6 Position 4.2mm Solder Straight Through Hole 6 Terminal | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2825272-6?

Additional datasheets, footprints and schematics for 2825272-6 are listed on our Part Details page. You can also find images and similar parts to 2825272-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2825272-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2825272-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2825272-6 fall under?

The 2825272-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2825272-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2825272-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 2825272-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2825272-6 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 2825272-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2825272-6 often in real-time on the comparison pages.

What if I can't find stock of 2825272-6?

You can fill out our help required form which you can use to request a quote for 2825272-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay