Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Base Material | High Conductivity Copper Alloy |
---|---|
Contact Termination Area Plating Material | Pre-Tin |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Type | Socket |
Contact Current Rating (Max) | 13A |
Crimp Area Plating Thickness | 2.54µm, 100µin |
端子の下地めっきの材料 | Nickel |
Underplate Material Thickness | 30µin, .762µm |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Mating Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Material | Pre-Tin |
Crimp Area Plating Finish | Tin |
Contact Underplating Material | Nickel |
Wire Contact Termination Area Plating Material | Pre-Tin |
Wire Size | .33 – .82mm², 22 – 18AWG |
Accepts Wire Insulation Diameter Range | .06 – .122in, 1.5 – 3.1mm |
Operating Voltage | 600VAC |
Wire Insulation Support | Without |
Circuit Application | Power |
Special Features | Loose Piece |
Packaging Method | Bag |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
VAL-U-LOK SKT HCS SN 22-18 LP Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Contact Retention Within Housing: With Socket Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 2825213-1 | Internal Number: 2825213-1 | TE Connectivity | TE Store |
Val-U-Lok Skt Hcs Sn 22-18 Lp Rohs Compliant: Yes |Amp Te Connectivity 2825213-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose | Avnet America |
Power to the Board, VAL-U-LOK SKT HCS SN 24-18 LP | TE Connectivity 2825213-1 | RS Americas |
CONTACT, SOCKET, 22-18AWG, CRIMP | Farnell |
Where can I find additional details, specifications and documents for a 2825213-1?
Additional datasheets, footprints and schematics for 2825213-1 are listed on our Part Details page. You can also find images and similar parts to 2825213-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2825213-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2825213-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2825213-1 fall under?
The 2825213-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2825213-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2825213-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2825213-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2825213-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 2825213-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2825213-1 often in real-time on the comparison pages.
What if I can't find stock of 2825213-1?
You can fill out our help required form which you can use to request a quote for 2825213-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.