Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Strip Orientation | End Feed |
Terminal Type | Receptacle |
Mating Pin Diameter | .09in, 2.29mm |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Lead Wire Size | 20 – 16AWG, .51 – 1.3mm² |
Material Thickness | .4mm, .016in |
Accepts Wire Insulation Diameter Range | 2 – 3.4mm, .078 – .13in |
Stock Thickness (Magnet Wire Side) | .016in, .4mm |
Overall Length | .59in, 15mm |
Wire Insulation Diameter (Max) | 3.4mm, .13in |
Wire Size | 20 – 16AWG, .51 – 1.3mm² |
Packaging Method | Reel |
Wire/Cable Type | Lead Wire |
Crimp Area Length | 6.13mm, .241in |
Termination Method | Crimp |
CLUSTER PIN REC | Heilind Electronics |
Special Order: CLUSTER PIN REC Part Number: 2825083-1 | Internal Number: 2825083-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2825083-1?
Additional datasheets, footprints and schematics for 2825083-1 are listed on our Part Details page. You can also find images and similar parts to 2825083-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2825083-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2825083-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2825083-1 fall under?
The 2825083-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2825083-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2825083-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2825083-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2825083-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Avnet America and TE Store have stock available or on a lead time for 2825083-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2825083-1 often in real-time on the comparison pages.
What if I can't find stock of 2825083-1?
You can fill out our help required form which you can use to request a quote for 2825083-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.