Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.25
|
588
in stock
|
Buy Now | |
Heilind Electronics
from US$0.18
|
75,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.18
|
25,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
588
in stock
|
Buy Now | |
Rapid Electronics
from US$0.34
|
588
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
588
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.20
|
-
|
Buy Now |
Material | PBT |
---|---|
Color | Black |
Number of Positions | 3 |
Number of Circuits | 3 |
Accepts Terminal Style | Receptacle |
Pin Diameter | .09in, 2.29mm |
UL Flammability Rating | UL 94V-0 |
Wire/Cable Type | Magnet Wire |
Product Type | Terminal Housing |
Connector Style | Receptacle |
Sealable | No |
Operating Temperature Range | -20 – 120°C, -4 – 248°F |
CLUSTER BLOCK HSG_V0-GWT | Heilind Electronics |
Terminals 3Pos 3Circuit 2.29Mm Receptacle Black |Amp Te Connectivity 2825082-2 | Newark Electronics |
Terminals 3POS 3CIRCUIT 2.29MM RECEPTACLE BLACK | Rapid Electronics |
TE Connectivity CLUSTER BLOCK HSG_V0-GWT Terminals 3POS | Distrelec |
Where can I find additional details, specifications and documents for a 2825082-2?
Additional datasheets, footprints and schematics for 2825082-2 are listed on our Part Details page. You can also find images and similar parts to 2825082-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2825082-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2825082-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2825082-2 fall under?
The 2825082-2 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Cluster Blocks.
Can I view similar or alternative parts?
You can view similar parts to 2825082-2 when available in the Cluster Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2825082-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2825082-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2825082-2 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 2825082-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2825082-2 often in real-time on the comparison pages.
What if I can't find stock of 2825082-2?
You can fill out our help required form which you can use to request a quote for 2825082-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.