Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Contact Retention Within Housing | With |
---|---|
Contact Orientation | Straight |
Contact Mating Area Plating Material | Post-Tin |
Contact Base Material | Brass |
Barrel Type | Open Barrel |
Contact Shape & Form | Round |
Wire Contact Termination Area Plating Material | Post-Tin |
Contact Current Rating (Max) | 19A |
Contact Termination Area Plating Material | Post-Tin |
Plating Material | Tin |
Contact Type | Pin |
Wire Size | .2 – .82mm², 24 – 18AWG |
Overall Length | .79in |
Accepts Wire Insulation Diameter Range | .04 – .1in, 1.02 – 2.54mm |
Mating Pin Diameter | 2.13mm, .084in |
Operating Voltage | 600VAC |
CSA Rating | Certified |
VDE Tested | Yes |
CSA File Number | LR 16455 |
UL File Number | E28476 |
Agency/Standard | UL, CSA |
CSA Certified | Yes |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Contact Retention Type Within Housing | Locking Lance |
For Multiple Crimp | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
For Use With | Pin (Cap) Housing |
Wire Type | Stranded |
Packaging Quantity | 7000 |
Packaging Method | Reel |
Connector System | Wire-to-Wire |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Where can I find additional details, specifications and documents for a 2825072-1?
Additional datasheets, footprints and schematics for 2825072-1 are listed on our Part Details page. You can also find images and similar parts to 2825072-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2825072-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2825072-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2825072-1 fall under?
The 2825072-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2825072-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2825072-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2825072-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2825072-1 have stock available?
There is no stock from authorised distributors for 2825072-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2825072-1 often in real-time on the comparison pages.
What if I can't find stock of 2825072-1?
You can fill out our help required form which you can use to request a quote for 2825072-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.