Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Cavity Size | Special |
---|---|
Plating Material | Pre-Tin |
Terminal Orientation | Straight |
Terminal Type | Leaf |
Stock Thickness (Magnet Wire Side) | .0126in, .32mm |
Overall Length | .547in, 13.9mm |
Magnet Wire Size | 23 – 20AWG, .6 – .8mm |
Terminal Height | 13.9mm, .547in |
Material Thickness | .32mm, .0126in |
Identification Number | 15 |
Wire Insulation Support | Without |
Mating Retention Type | Barbs |
Packaging Method | Bag |
Wire/Cable Type | Magnet Copper Wire |
Termination Method | IDC Standard |
Where can I find additional details, specifications and documents for a 2825063-1?
Additional datasheets, footprints and schematics for 2825063-1 are listed on our Part Details page. You can also find images and similar parts to 2825063-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2825063-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2825063-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2825063-1 fall under?
The 2825063-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2825063-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2825063-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2825063-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2825063-1 have stock available?
There is no stock from authorised distributors for 2825063-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2825063-1 often in real-time on the comparison pages.
What if I can't find stock of 2825063-1?
You can fill out our help required form which you can use to request a quote for 2825063-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.