Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 12V |
---|---|
Lamp Base Type | Wedge |
Bulb Size | T-3 1/4 |
MSCP | 4 |
Average Bulb Life | 300h |
Power Rating | 4.8W |
RoHS Compliant | Yes |
Lamp, Incandescent,wedge, 12V, 4.8W | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
ESD Storage Type | Tote Box |
---|---|
External Height - Imperial | 17.5" |
External Height - Metric | 445mm |
External Width - Imperial | 22.4" |
External Width - Metric | 568.3mm |
External Depth - Imperial | 9" |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Four Arm Knobs | Davies Molding 2825 | RS Americas |
Where can I find additional details, specifications and documents for a 2825?
Additional datasheets, footprints and schematics for 2825 are listed on our Part Details page. You can also find images and similar parts to 2825 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2825 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2825 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2825 fall under?
The 2825 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 2825 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2825 you can contact the distributor directly for product support, shipping queries etc.
Is the 2825 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2825 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, Distrelec and Newark Electronics have stock available or on a lead time for 2825.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2825 often in real-time on the comparison pages.
What if I can't find stock of 2825?
You can fill out our help required form which you can use to request a quote for 2825 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.