Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.09
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Mating Tab Thickness | .031in, .8mm |
Mating Tab Width | 1.5mm, .059in |
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Terminal & Splice Type | Tab |
Wire Size Search | 17AWG, 1.5mm², 15AWG, 1.25mm², 1mm², 16AWG, 1.3mm² |
Wire Insulation Diameter | .07 – .094in, 1.8 – 2.4mm |
Wire Size | 1 – 1.5mm², 18 – 16AWG |
Tab Length | .893in, 22.7mm |
Terminal Transmits | 0 – 24 A (Low Power) |
Customer Preferred Contact | No |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Primary Locking Feature | Clean Body |
Sealable | No |
Wire Type | Copper |
Termination Method | Crimp |
Automotive Terminal Tab Tin 17AWG to 15AWG Crimp Straight | Avnet America |
Where can I find additional details, specifications and documents for a 282477-1?
Additional datasheets, footprints and schematics for 282477-1 are listed on our Part Details page. You can also find images and similar parts to 282477-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282477-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282477-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282477-1 fall under?
The 282477-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 282477-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282477-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 282477-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282477-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 282477-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282477-1 often in real-time on the comparison pages.
What if I can't find stock of 282477-1?
You can fill out our help required form which you can use to request a quote for 282477-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.