Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Seal Type | Family Seal |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Mating Tab Width | .071in, 1.8mm |
Terminal & Splice Type | Receptacle |
Interface Plating | Tin (Sn) |
Mating Tab Thickness | .025in, .64mm |
Typical Current Rating | 6A |
Crimp Type | F-Crimp |
Wire Insulation Diameter | .055 – .067in, 1.2 – 1.6mm |
Wire Size Search | 21AWG, .5mm², .4mm², .35mm², 20AWG |
Wire Size | .35 – .5mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Wire Type | Copper |
Sealable | Yes |
Primary Locking Feature | Clean Body |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Car Alm.sys.conn.rcpt.ctc0,3 T |Amp Te Connectivity 282419-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | Multilock Series |
RoHS: | Unknown |
Product Range | Multilock Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
For Use With | AMP Multilock Connector System |
Contact Material | Copper Alloy |
Contact Plating | Tin |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 282419-1?
Additional datasheets, footprints and schematics for 282419-1 are listed on our Part Details page. You can also find images and similar parts to 282419-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282419-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282419-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282419-1 fall under?
The 282419-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 282419-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282419-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 282419-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282419-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Power and Signal Group have stock available or on a lead time for 282419-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282419-1 often in real-time on the comparison pages.
What if I can't find stock of 282419-1?
You can fill out our help required form which you can use to request a quote for 282419-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.