Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
282411-011,
7-1192115-0 |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Conductor Material | Tin-Coated Copper |
---|---|
Wire Color | Black |
Insulation Material | Modified Radiation Cross-linked PVDF |
Number of Conductors | 1 |
Number of Strands | 19 |
Wire Size | 16AWG |
Wire Diameter | 2.06mm, .081in |
Conductor Diameter | .056in, 1.42mm |
Strand Size | 29AWG |
Overall Outside Diameter | .081in, 2.06mm |
Voltage Rating | 1000V |
Wire Source | United States |
Cable Type | Spec 44 |
Product Type | Cable |
Cable Style | Primary |
Product Classification | Cable - High Performance - Spec 44, 55 & RCW |
Operating Temperature Range | -65 – 150°C |
TE Connectivity | Sager |
Where can I find additional details, specifications and documents for a 282411-011?
Additional datasheets, footprints and schematics for 282411-011 are listed on our Part Details page. You can also find images and similar parts to 282411-011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282411-011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282411-011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282411-011 fall under?
The 282411-011 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 282411-011 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282411-011 you can contact the distributor directly for product support, shipping queries etc.
Is the 282411-011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282411-011 have stock available?
Authorised distributors including Sager have stock available or on a lead time for 282411-011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282411-011 often in real-time on the comparison pages.
What if I can't find stock of 282411-011?
You can fill out our help required form which you can use to request a quote for 282411-011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.