Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
7,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
7,910
in stock
|
Buy Now | |
element14
from US$0.39
|
7,910
in stock
|
Buy Now | |
Farnell
from US$0.17
|
7,910
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.29
|
-
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Crimp Type | F-Crimp |
---|---|
Mating Tab Width | 1.8mm, .071in |
Typical Current Rating | 6A |
Terminal & Splice Type | Receptacle |
Contact Termination Area Plating Material | Tin (Sn) |
Mating Tab Thickness | .64mm, .025in |
Interface Plating | Tin (Sn) |
Wire Insulation Diameter | 1.2 – 1.6mm, .055 – .067in |
Wire Size Search | .35mm², 20AWG, 21AWG, .4mm², .5mm² |
Wire Size | .35 – .5mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 4500 |
Wire Type | Copper |
Sealable | No |
Primary Locking Feature | Clean Body |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Contact, Socket, Crimp, 21-20Awg Rohs Compliant: Yes |Te Connectivity 282374-1 | Newark Electronics |
CONTACT, SOCKET, CRIMP, 21-20AWG | element14 |
070 Contact female crimp 22-20AWG | RS |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
MULTILOCK 070 PCB Conn Contact, Female, Crimp, Tin Plating 20 - 22 AWG | TE Connectivity 282374-1 | RS Americas |
Where can I find additional details, specifications and documents for a 282374-1?
Additional datasheets, footprints and schematics for 282374-1 are listed on our Part Details page. You can also find images and similar parts to 282374-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282374-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282374-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282374-1 fall under?
The 282374-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 282374-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282374-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 282374-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282374-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for 282374-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282374-1 often in real-time on the comparison pages.
What if I can't find stock of 282374-1?
You can fill out our help required form which you can use to request a quote for 282374-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.