Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
282371-000,
9-1192114-1 |
No distributors results available
Material | Aluminum |
---|---|
Color | Olive Drab |
Adapter Entry Size | 10 |
TE Adapter Code | 76 |
Adapter Plating Material | Cadmium (AMS-QQ-P-416 Type II, Class 3) |
Cable Diameter Range | .313 – .5in, 7.9 – 12.7mm |
Cable Entry Diameter | .2 – 15.9mm, .01 – .63in |
Connector Detail Specification Number | Patt 105, Patt 603 |
Connector General Specification Number | MIL-DTL-26482 Series 1 (162GB Amphenol), MIL-DTL-26482 Series 1 (PT-SE Socapex), MIL-DTL-26482 Series 1 (PT Teldix), MIL-DTL-26482 Series 1 (SLPT Deutsch), BS9522 F0017, MIL-DTL-26482 Series 1 (PT-SE Teldix), MIL-DTL-26482 Series 1 (SPT Socapex), MIL-DTL-26482 Series 1 (SPT Bendix), NFL 54 125, BS9522 N0001, MIL-DTL-26482 Series 1 (PT Socapex) |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Adapter Angle | 00 |
Connector Shell Size | 22 |
Termination Device Included | TR10AI |
Style | Tinel-Lock Adapter |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Overbraid Termination | Tinel-Lock Ring |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Salt Spray Resistance | 500Hr |
Where can I find additional details, specifications and documents for a 282371-000?
Additional datasheets, footprints and schematics for 282371-000 are listed on our Part Details page. You can also find images and similar parts to 282371-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282371-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282371-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282371-000 fall under?
The 282371-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 282371-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282371-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 282371-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282371-000 have stock available?
There is no stock from authorised distributors for 282371-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282371-000 often in real-time on the comparison pages.
What if I can't find stock of 282371-000?
You can fill out our help required form which you can use to request a quote for 282371-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.