Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.66
|
550
in stock
|
Buy Now | |
Newark Electronics
from US$0.89
|
550
in stock
|
Buy Now | |
Rapid Electronics
from US$1.33
|
550
in stock
|
Buy Now | |
Chip One Stop
from US$0.99
|
550
in stock
|
Buy Now | |
Avnet America
from US$1.10
|
-
|
Buy Now | |
Boersig
from US$0.58
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Color | Natural |
Body Material | PBT |
Number of Rows | 2 |
Number of Positions | 8 |
Mating Tab Width | .071in, 1.8mm |
Length | 1.051in, 26.7mm |
Width | 1.15in, 29.2mm |
Height | 31.4mm, 1.236in |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 24VDC |
Centerline (Pitch) | 3.5mm, .138in, 5.5mm, .217in |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 1100 |
Connector Style | Housing for female terminals |
Row-to-Row Spacing | .22in, 5.6mm |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Sealable | No |
Strain Relief | No |
Connector System | Wire-to-Wire |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Automotive Connectors 070 Multilock Cap Hsg 8 Pos |Amp Te Connectivity 282370-1 | Newark Electronics |
Automotive Connectors 070 MULTILOCK CAP HSG 8 POS | Rapid Electronics |
TE Connectivity - AMP Housing 070 MULTILOCK CAP HSG 8 P | Distrelec |
Conn Housing RCP 8 POS Crimp ST Cable Mount | Avnet America |
070 MULTILOCK CAP HSG 8 POS | Power and Signal Group |
Where can I find additional details, specifications and documents for a 282370-1?
Additional datasheets, footprints and schematics for 282370-1 are listed on our Part Details page. You can also find images and similar parts to 282370-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282370-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282370-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282370-1 fall under?
The 282370-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 282370-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282370-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 282370-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282370-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 282370-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282370-1 often in real-time on the comparison pages.
What if I can't find stock of 282370-1?
You can fill out our help required form which you can use to request a quote for 282370-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.