Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Nickel |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Contact Base Material | Nickel-Silver |
Terminal Orientation | Flag |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Wire Size | .51 – 1.65mm², 20 – 15AWG |
Mating Tab Width | 6.35mm, .25in |
Overall Length | 18mm, .71in |
Accepts Wire Insulation Diameter Range | 2.01 – 3.3mm, .079 – .13in |
Mating Tab Thickness | .032in, .81mm |
Receptacle Terminal Stock Thickness | .41mm, .016in |
UL Rating | Recognized |
Mating Retention Type | Dimple |
Extraction Force | 7 – 100Newton, .7 – 10.2kgf |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 2000 |
Terminates To | Wire & Cable |
Insertion Force | Low |
Sealable | No |
Insulated | No |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -30 – 200°C, -22 – 392°F |
Headers&wire Housings Pos.lock Rcpt Mki Flag V. |Amp Te Connectivity 282349-1 | Newark Electronics |
AMP282349-1 | Avnet America |
Where can I find additional details, specifications and documents for a 282349-1?
Additional datasheets, footprints and schematics for 282349-1 are listed on our Part Details page. You can also find images and similar parts to 282349-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282349-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282349-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282349-1 fall under?
The 282349-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 282349-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282349-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 282349-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282349-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig and Avnet Abacus have stock available or on a lead time for 282349-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282349-1 often in real-time on the comparison pages.
What if I can't find stock of 282349-1?
You can fill out our help required form which you can use to request a quote for 282349-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.