2823064-1 Part Information

Details for 2823064-1 by TE Connectivity

Connectors>Circular Connectors>Circular Connector Accessories>Circular Connector Caps & Covers

Part Downloads

Part Specifications

Cap Material Nylon
Color Black
Cap to Flange Attachment Threaded
Circuit Application Signal
Sealable Yes
Shell Size 15
Accessory Type Protective Cap
Connector Style Receptacle
Product Type Accessory
Connector Design Circular
Operating Temperature Range -40 – 185°F, -40 – 85°C
ELV Compliant Not reviewed for solder process capability
Status: Active
Product Code: E512
Global Product Line: G83
GPL Description: Industrial

Alternative Part Descriptions

  • PROTECTIVE CAP, 6.6 PA, W/O SLEEVE; Accessory Type:Protective Cap; For Use With:AMP Socket Connectors; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; Product Range:- RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2823064-1?

Additional datasheets, footprints and schematics for 2823064-1 are listed in our Part Details tab. You can also find the 2823064-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2823064-1 in the Pricing & Inventory tab next to part details. You can view 2823064-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2823064-1 fall under?

The 2823064-1 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Caps & Covers.

Can I view similar or alternative parts?

You can view similar parts to 2823064-1 when available in the Circular Connector Caps & Covers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2823064-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2823064-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2823064-1 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 2823064-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2823064-1 often in real-time on the comparison pages.

What if I can't find stock of 2823064-1?

You can fill out our help required form which you can use to request a quote for 2823064-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 2823064-1

Loading...
Loading Results for 2823064-1
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us