2823 Speaker Drivers & Accessories by Visaton

PCB MOUNT SPEAKER 23 MM 8 OHM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.51

Distributor Stock
Logo for Farnell
Farnell
from US$10.73
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$3.51
93
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$8.76
23
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$41.64
-
Buy Now
Logo for element14
element14
from US$10.16
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
-
Buy Now

Specifications

Transducer Function Speaker
Power Rating RMS 200mW
Impedance 8ohm
Sensitivity (dB) 73dB
Resonant Frequency 1.74kHz
Frequency Response Min 900Hz
Frequency Response Max 16kHz
Product Range -
SVHC No SVHC (15-Jan-2018)
External Diameter 23mm
External Height 8.6mm

Alternative Descriptions

Loudspeaker | Transfer Multisort Elektronik
PCB MOUNT SPEAKER, 23 MM, 8 OHM | element14


2823 Connectors by Leviton

30 AMP, 277/480 VOLT 3-PHASE Y, NEMA L22-30R, 4P, 5W, LOCKING CONNECTOR, INDUSTRIAL GRADE, GROUNDING -BLACK-WHITE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

2823 Semiconductors - Tools by Adafruit Industries

0.1 2X20-PIN STRIP RIGHT ANGLE FEMALE HEADER

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2823?

Additional datasheets, footprints and schematics for 2823 are listed on our Part Details page. You can also find images and similar parts to 2823 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2823 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2823 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2823 fall under?

The 2823 is listed under Audio Visual > Speaker Drivers & Accessories > Miscellaneous Speaker Drive Units.

Can I view similar or alternative parts?

You can view similar parts to 2823 when available in the Miscellaneous Speaker Drive Units range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2823 you can contact the distributor directly for product support, shipping queries etc.

Is the 2823 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2823 have stock available?

Authorised distributors including RS Americas, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2823.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2823 often in real-time on the comparison pages.

What if I can't find stock of 2823?

You can fill out our help required form which you can use to request a quote for 2823 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay