Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.31
|
4,300
in stock
|
Buy Now | |
Rapid Electronics
from US$0.19
|
4,300
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
4,300
in stock
|
Buy Now | |
Farnell
from US$0.20
|
4,300
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now | |
Distrelec
from US$0.22
|
-
|
Buy Now | |
TTI Europe
from US$0.14
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Single Wire Seal (SWS) |
---|---|
Terminal & Splice Type | Tab |
Interface Plating | Tin (Sn) |
Mating Tab Width | 1.8mm, .071in |
Mating Tab Thickness | .64mm, .025in |
Crimp Type | F-Crimp |
Typical Current Rating | 14A |
Contact Termination Area Plating Material | Tin (Sn) |
Wire Size Search | 1.5mm², 1.25mm², 1.3mm², 1mm², .75mm², .85mm² |
Wire Insulation Diameter | .094in, 1.7 – 2.4mm |
Wire Size | .75 – 1.5mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 4300 |
Sealable | Yes |
Primary Locking Feature | Clean Body |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -22 – 257°F, -30 – 125°C |
Automotive Conn .070 Tab Contact 1.5 Reel Of 4300 |Amp Te Connectivity 282289-1 | Newark Electronics |
ECONOSEAL J SERIES [MARK II (+)] CONTACT | Rapid Electronics |
OTHER CONNECTOR ACCESSORIES | Farnell |
Contact PIN Solder ST Cable Mount | Avnet America |
.070 TAB CONTACT 1.5 | Boersig |
TE Connectivity .070 TAB CONTACT 1.5 Automotive Connecto | Distrelec |
Where can I find additional details, specifications and documents for a 282289-1?
Additional datasheets, footprints and schematics for 282289-1 are listed on our Part Details page. You can also find images and similar parts to 282289-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282289-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282289-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282289-1 fall under?
The 282289-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 282289-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282289-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 282289-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282289-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 282289-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282289-1 often in real-time on the comparison pages.
What if I can't find stock of 282289-1?
You can fill out our help required form which you can use to request a quote for 282289-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.