Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Seal Type | Single Wire Seal (SWS) |
---|---|
Typical Current Rating | 6A |
Mating Tab Thickness | .64mm, .025in |
Terminal & Splice Type | Tab |
Mating Tab Width | 1.8mm, .071in |
Crimp Type | F-Crimp |
Contact Termination Area Plating Material | Tin (Sn) |
Interface Plating | Tin (Sn) |
Wire Insulation Diameter | .067in, 1.2 – 1.6mm |
Wire Size Search | 21AWG, .5mm², .35mm², .4mm², 20AWG |
Wire Size | .35 – .5mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 4500 |
Packaging Method | Reel |
Sealable | Yes |
Primary Locking Feature | Clean Body |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -30 – 125°C, -22 – 257°F |
.070 TAB CONTACT - 0.5 | Farnell |
Contact PIN Crimp ST Cable Mount | Avnet America |
.070 TAB CONTACT -0.5 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 282288-1?
Additional datasheets, footprints and schematics for 282288-1 are listed on our Part Details page. You can also find images and similar parts to 282288-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282288-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282288-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282288-1 fall under?
The 282288-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 282288-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282288-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 282288-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282288-1 have stock available?
Authorised distributors including Farnell, Avnet America and Power and Signal Group have stock available or on a lead time for 282288-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282288-1 often in real-time on the comparison pages.
What if I can't find stock of 282288-1?
You can fill out our help required form which you can use to request a quote for 282288-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.