282278-4 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

TAB CONN KIT 20 WA

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.04

Distributor Stock
Logo for Distrelec
Distrelec
from US$13.79
78
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$15.60
78
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$9.88
78
in stock
Buy Now
Logo for Conrad
Conrad
from US$12.00
2
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$8.04
-
Buy Now
Logo for Boersig
Boersig
from US$9.18
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Body Material PA GF
Cable Exit Angle 180°
Color Black
Number of Rows 2
Number of Positions 20
Mating Tab Width 3mm, .118in
Height 55.3mm, 2.177in
Width 1.142in, 29mm
Length 2.323in, 59mm
Operating Voltage 24VDC
Nominal Voltage Architecture 24V, 12V
Centerline (Pitch) 5mm, .197in
UL Flammability Rating UL 94-HB
Terminal Position Assurance Yes
Mounting Feature Without
Polarized Yes
Circuit Application Signal
Serviceable No
Connector Position Assurance Capable No
Connector Style Housing for female terminals
Sealable Yes
Primary Locking Feature On the Terminal
Connector System Wire-to-Wire
Hybrid Connector Yes
Strain Relief No
Operating Temperature Range -30 – 125°C, -22 – 257°F


Alternative Descriptions

TE Connectivity Tab Conn Kit 20 Wa | Distrelec
AMP282278-4 | Avnet America
TAB CONN KIT 20 WA | Boersig


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 282278-4?

Additional datasheets, footprints and schematics for 282278-4 are listed on our Part Details page. You can also find images and similar parts to 282278-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 282278-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282278-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 282278-4 fall under?

The 282278-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 282278-4 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 282278-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 282278-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 282278-4 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Conrad and Avnet America have stock available or on a lead time for 282278-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 282278-4 often in real-time on the comparison pages.

What if I can't find stock of 282278-4?

You can fill out our help required form which you can use to request a quote for 282278-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay