Status: | Unknown |
---|---|
Series: | Econoseal J Series |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.89
|
1,320
in stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
2,554
in stock
|
Buy Now | |
element14
from US$1.03
|
2,485
in stock
|
Buy Now | |
Farnell
from US$1.04
|
2,485
in stock
|
Buy Now | |
Boersig
from US$1.13
|
1,815
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
1,200
in stock
|
Buy Now | |
RS Americas
from US$1.24
|
923
in stock
|
Buy Now | |
Distrelec
from US$1.28
|
922
in stock
|
Buy Now | |
Rapid Electronics
from US$1.60
|
598
in stock
|
Buy Now | |
TTI Europe
from US$0.86
|
300
in stock
|
Buy Now | |
Chip One Stop
from US$0.52
|
209
in stock
|
Buy Now | |
Conrad
from US$1.95
|
93
in stock
|
Buy Now | |
Avnet America
from US$0.96
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Econoseal J Series |
---|---|
Gender | Plug |
No. of Positions | 3Ways |
Pitch Spacing | - |
For Use With | - |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | Econoseal J Series |
RoHS: | Compliant |
Product Range | Econoseal J Series |
---|---|
Gender | Plug |
No. of Positions | 3Ways |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Housing, Econoseal, 3Way | Newark Electronics |
070 ECONOSEAL MARK-2 PLUG 3P BLACK | Boersig |
3 way Econoseal J Mk II plug housing | RS |
070 ECONOSEAL MARK-2 PLUG 3P BLACK | TE Connectivity 2822390-1 | RS Americas |
TE Connectivity - AMP Housing, Receptacle, 1 Rows, 3 Poles, Black | Distrelec |
Automotive Connectors 3P HOUSING FOR FEMALE | Rapid Electronics |
03P ECONOSEAL MARK-2 PLUG BL | TTI Europe |
Content: 1 pc(s) | Conrad |
Conn Housing PL 3 POS 4.8mm ST Cable Mount | Avnet America |
070 ECONOSEAL MARK-2 PLUG 3P B | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2822390-1?
Additional datasheets, footprints and schematics for 2822390-1 are listed on our Part Details page. You can also find images and similar parts to 2822390-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2822390-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2822390-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2822390-1 fall under?
The 2822390-1 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2822390-1 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2822390-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2822390-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2822390-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Boersig and RS have stock available or on a lead time for 2822390-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2822390-1 often in real-time on the comparison pages.
What if I can't find stock of 2822390-1?
You can fill out our help required form which you can use to request a quote for 2822390-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.