Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.36
|
6,450
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
6,450
in stock
|
Buy Now | |
Rapid Electronics
from US$0.24
|
6,450
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
6,450
in stock
|
Buy Now | |
Farnell
from US$0.25
|
5,250
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
Boersig
from US$0.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | AMPMODU Series |
---|---|
Gender | Receptacle |
No. of Positions | 4Ways |
Pitch Spacing | 3.96mm |
For Use With | AMPMODU Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amp Modu I Rcpt Hsg |Amp Te Connectivity 282239-1 | Newark Electronics |
Headers&Wire Housings AMP MODU I RCPT HSG | Rapid Electronics |
TE Connectivity AMP MODU I RCPT HSG Board Connector 4 Co | Distrelec |
RCPT HOUSING, 4POS, PC GF, GREEN | Farnell |
Conn Housing RCP 4 POS 3.96mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 282239-1 .?
Additional datasheets, footprints and schematics for 282239-1 . are listed on our Part Details page. You can also find images and similar parts to 282239-1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282239-1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282239-1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282239-1 . fall under?
The 282239-1 . is listed under Unknown Parts.
Can I view similar or alternative parts?
You can view similar parts to 282239-1 . when available in the Unknown Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282239-1 . you can contact the distributor directly for product support, shipping queries etc.
Is the 282239-1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282239-1 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 282239-1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282239-1 . often in real-time on the comparison pages.
What if I can't find stock of 282239-1 .?
You can fill out our help required form which you can use to request a quote for 282239-1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.