2822358-1

Connectors

> Automotive, Truck, Bus, & Off-Road Connectors

> Automotive Seals & Cavity Plugs

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2822358-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2822358-1
Series Information for 2822358-1 - TE Connectivity
  • Status: Active
  • Product Code: M422
  • Global Product Line: N03
  • GPL Description: Automotive

Description

250 TYPE CAVITY PLUG

Specifications

Color:
Black
Material:
NBR
Lubricant Content:
Yes
Resistance to Hydrocarbons:
Variable
Shore A Hardness:
50
Packaging Method:
Bag
Packaging Quantity:
500
Seal Type:
Cavity Blanking Plug
Operating Temperature Range:
-30 – 105°C, -22 – 221°F

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Power and Signal Group
250 TYPE CAVITY PLUG
Avnet Europe
Connector Accessories Cavity Plug Black