Status: | Unknown |
---|---|
Series: | Econoseal J-Mark-II+ Series |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.51
|
715
in stock
|
Buy Now | |
Boersig
from US$1.10
|
1,284
in stock
|
Buy Now | |
Chip One Stop
from US$0.62
|
892
in stock
|
Buy Now | |
Distrelec
from US$1.19
|
682
in stock
|
Buy Now | |
TE Store
from US$0.76
|
675
in stock
|
Buy Now | |
element14
from US$1.66
|
658
in stock
|
Buy Now | |
Farnell
from US$1.39
|
658
in stock
|
Buy Now | |
Rapid Electronics
from US$1.29
|
238
in stock
|
Buy Now | |
Newark Electronics
from US$1.09
|
109
in stock
|
Buy Now | |
Avnet America
-
|
1,182
in stock
|
Buy Now | |
Avnet Abacus
-
|
200
in stock
|
Buy Now | |
Power and Signal Group
from US$2.08
|
-
|
Buy Now | |
TTI Europe
from US$0.86
|
-
|
Buy Now |
Product Range | Econoseal J-Mark-II+ Series |
---|---|
Gender | Plug |
No. of Positions | 6Ways |
Pitch Spacing | 4.8mm |
For Use With | AMP Econoseal J-Mark-II+ Series Socket Contacts |
SVHC | No SVHC (07-Jul-2017) |
ECONO-J MK-2 PLUG ASSY 6P | Boersig |
6 way Econoseal J Mk II plug housing | RS |
TE Connectivity - AMP Housing, Receptacle, 2 Rows, 6 Poles, Black | Distrelec |
ECONO-J MK-2 PLUG ASSY 6P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.8 mm Mating Tab Width: .07 in Connector System: Wire-to-Wire Number of Positions: 6 Housing for Female Terminals 1.8 mm .07" Wire-to-Wire | Econoseal & Connector Housing | Part Number: 2822346-1 | Internal Number: 2822346-1 | TE Connectivity | TE Store |
PLUG HOUSING, 6POS, PBT, BLACK | element14 |
Automotive Connectors ECONO-J MK-2 PLUG ASSY 6P | Rapid Electronics |
Plug Housing, 6Pos, Pbt, Black | Newark Electronics |
Conn Housing PL 6 POS 4.8mm ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 2822346-1?
Additional datasheets, footprints and schematics for 2822346-1 are listed on our Part Details page. You can also find images and similar parts to 2822346-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2822346-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2822346-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2822346-1 fall under?
The 2822346-1 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2822346-1 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2822346-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2822346-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2822346-1 have stock available?
Authorised distributors including Boersig, Chip One Stop, RS, Distrelec and TE Store have stock available or on a lead time for 2822346-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2822346-1 often in real-time on the comparison pages.
What if I can't find stock of 2822346-1?
You can fill out our help required form which you can use to request a quote for 2822346-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.