Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$212.31
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$212.31
|
-
|
Buy Now |
Color | Black |
---|---|
Jacket Material | PVC |
Keyed | No |
Number of Signal Positions | 32 |
Number of Positions | 16 Pair |
Configuration | Break-Out |
Wire Size | .32mm², 28AWG |
Overall Outside Cable Diameter | 7.69 mm |
Impedance | 100Ω |
Housing Material | Zinc Alloy |
Flammability Rating | VW-1 |
Jackscrew | Without |
Halogen Free | No |
Cable Assembly Length | 6.56ft, 2m |
Cable Assembly Type | Pluggable / Direct Attach |
Cable Style | Madison TurboTwin - Round Jacketed |
Product Type | Cable Assembly |
Cable Assembly Category | High Speed |
Twisted Pairs | No |
Connector Type (End B) | QSFP |
Connector Type (End A) | QSFP-DD |
Shielded | Yes |
Latching Style | Pull Tab Release |
Data Rate | 56Gb/s |
Cable Assembly 2m 76Position QSFP to 2(38Position QSFP) Plug to 2x Plug | Avnet America |
Where can I find additional details, specifications and documents for a 2821988-3?
Additional datasheets, footprints and schematics for 2821988-3 are listed on our Part Details page. You can also find images and similar parts to 2821988-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2821988-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2821988-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2821988-3 fall under?
The 2821988-3 is listed under Cable Assemblies > Copper Cable Assemblies > Pluggable I/O Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2821988-3 when available in the Pluggable I/O Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2821988-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2821988-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2821988-3 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2821988-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2821988-3 often in real-time on the comparison pages.
What if I can't find stock of 2821988-3?
You can fill out our help required form which you can use to request a quote for 2821988-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.