Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.15
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.50
|
1,200
in stock
|
Buy Now | |
Newark Electronics
from US$4.94
|
1,200
in stock
|
Buy Now | |
Rapid Electronics
from US$3.76
|
1,200
in stock
|
Buy Now | |
Chip One Stop
from US$3.46
|
1,200
in stock
|
Buy Now | |
Farnell
from US$9.12
|
960
in stock
|
Buy Now | |
Boersig
-
|
5
in stock
|
Buy Now | |
Avnet America
from US$3.15
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Body Material | PA |
---|---|
Cable Exit Angle | 90° |
Color | Black |
Number of Positions | 35 |
Number of Rows | 2 |
Mating Tab Width | 3mm, .118in |
Width | 132mm, 5.197in |
Height | 31mm, 1.22in |
Length | 5.591in, 142mm |
Operating Voltage | 24VDC |
Nominal Voltage Architecture | 24V, 12V |
Centerline (Pitch) | .197in, 5mm |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Carton |
Connector System | Wire-to-Device, Wire-to-Board |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Row-to-Row Spacing | 5.6mm, .22in |
Sealable | Yes |
Operating Temperature Range | -30 – 125°C, -22 – 257°F |
Splash Proof Conn. W/S.l.35W.o |Amp Te Connectivity 282197-2 | Newark Electronics |
TE Connectivity French Electronic Distributor since 1988 | Distrelec |
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell |
Conn Housing 35 POS 5mm ST | Avnet America |
Where can I find additional details, specifications and documents for a 282197-2?
Additional datasheets, footprints and schematics for 282197-2 are listed on our Part Details page. You can also find images and similar parts to 282197-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282197-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282197-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282197-2 fall under?
The 282197-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 282197-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282197-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 282197-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282197-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 282197-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282197-2 often in real-time on the comparison pages.
What if I can't find stock of 282197-2?
You can fill out our help required form which you can use to request a quote for 282197-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.