Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.89
|
165
in stock
|
Buy Now | |
Rapid Electronics
from US$2.47
|
418
in stock
|
Buy Now | |
TE Store
from US$1.35
|
417
in stock
|
Buy Now | |
Distrelec
from US$2.14
|
361
in stock
|
Buy Now | |
Newark Electronics
from US$2.22
|
97
in stock
|
Buy Now | |
Boersig
from US$1.74
|
47
in stock
|
Buy Now | |
Avnet America
from US$1.59
|
-
|
Buy Now | |
RS Americas
from US$1.83
|
-
|
Buy Now | |
element14
from US$1.76
|
-
|
Buy Now | |
TTI Europe
from US$1.59
|
-
|
Buy Now | |
Farnell
from US$3.24
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Color | Black |
Body Material | PA |
Number of Rows | 1 |
Number of Positions | 7 |
Mating Tab Width | .118in, 3mm |
Width | .965in, 24.5mm |
Height | 1.504in, 38.2mm |
Length | 50mm, 1.969in |
Operating Voltage | 24VDC |
Nominal Voltage Architecture | 24V, 12V |
Centerline (Pitch) | 5mm, .197in |
Degree of Protection | IP54K |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Connector System | Wire-to-Device, Wire-to-Board |
Strain Relief | No |
Hybrid Connector | No |
Connector Style | Housing for male terminals |
Primary Locking Feature | On the Terminal |
Sealable | Yes |
Operating Temperature Range | -30 – 125°C, -22 – 257°F |
Automotive Connectors SP CONN W.S.L. | Rapid Electronics |
SPLASH PROOF CONN. W.S.L. Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Device Wire-to-Board Number of Positions: 7 Centerline (Pitch): .196 in Centerline (Pitch): 5 mm Housing for Male Terminals Wire-to-Device 7 | Timer Connector Housing | Part Number: 282194-1 | Internal Number: 282194-1 | .196" | TE Connectivity | TE Store |
TE Connectivity - AMP Socket Housing, Receptacle, 1 Rows, 7 Poles, Black | Distrelec |
Junior Power Timer 7W receptacle housing | RS |
Automotive Conn Housing, Plug, 7Pos | Newark Electronics |
Conn Housing RCP 7 POS 5mm Crimp ST Cable Mount | Avnet America |
Junior Power Timer Series, 7 Way Socket Housing, with Solder Termination | TE Connectivity 282194-1 | RS Americas |
AUTOMOTIVE CONN HOUSING, PLUG, 7POS | element14 |
Where can I find additional details, specifications and documents for a 282194-1?
Additional datasheets, footprints and schematics for 282194-1 are listed on our Part Details page. You can also find images and similar parts to 282194-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282194-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282194-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282194-1 fall under?
The 282194-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 282194-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282194-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 282194-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282194-1 have stock available?
Authorised distributors including Rapid Electronics, TE Store, Distrelec, RS and Newark Electronics have stock available or on a lead time for 282194-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282194-1 often in real-time on the comparison pages.
What if I can't find stock of 282194-1?
You can fill out our help required form which you can use to request a quote for 282194-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.