Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.42
|
236
in stock
|
Buy Now | |
Rapid Electronics
from US$1.02
|
5,766
in stock
|
Buy Now | |
Chip One Stop
from US$2.87
|
5,766
in stock
|
Buy Now | |
Distrelec
from US$1.27
|
5,766
in stock
|
Buy Now | |
TE Store
from US$0.82
|
821
in stock
|
Buy Now | |
TTI Europe
from US$1.00
|
600
in stock
|
Buy Now | |
Newark Electronics
from US$1.66
|
310
in stock
|
Buy Now | |
element14
from US$2.05
|
253
in stock
|
Buy Now | |
Farnell
from US$1.23
|
253
in stock
|
Buy Now | |
Electro Enterprises
from US$2.13
|
134
in stock
|
Buy Now | |
Heilind Electronics
from US$1.26
|
112
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.26
|
37
in stock
|
Buy Now | |
Avnet America
from US$0.97
|
-
|
Buy Now | |
RS Americas
from US$1.61
|
-
|
Buy Now | |
Boersig
from US$1.05
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PA |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 1 |
Number of Positions | 5 |
Mating Tab Width | .118in, 3mm |
Width | 24.5mm, .965in |
Length | 1.591in, 40.4mm |
Height | 38.2mm, 1.504in |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 24VDC |
Centerline (Pitch) | .197in, 5mm |
Degree of Protection | IP54K |
Mounting Feature | Without |
Terminal Position Assurance | No |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Strain Relief | No |
Hybrid Connector | No |
Connector System | Wire-to-Board, Wire-to-Device |
Primary Locking Feature | On the Terminal |
Connector Style | Housing for male terminals |
Sealable | Yes |
Operating Temperature Range | -22 – 257°F, -30 – 125°C |
Automotive Connectors SPLASH PROOF CONN. W.S.L. | Rapid Electronics |
TE Connectivity - AMP Housing SPLASH PROOF CONN. W.S.L. | Distrelec |
SPLASH PROOF CONN. W.S.L. Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Device Wire-to-Board Number of Positions: 5 Centerline (Pitch): .196 in Centerline (Pitch): 5 mm Housing for Male Terminals Wire-to-Device 5 | Timer Connector Housing | Part Number: 282193-1 | Internal Number: 282193-1 | .196" | TE Connectivity | TE Store |
Plug Housing, 5Pos, Nylon 6.6, Black | Newark Electronics |
PLUG HOUSING, 5POS, NYLON 6.6, BLACK | element14 |
Junior Power Timer 5W receptacle housing | RS |
SPLASH PROOF CONN. W.S.L. | Heilind Electronics |
Conn Housing RCP 5 POS 5mm Crimp ST Cable Mount | Avnet America |
Junior Power Timer Series, 5 Way Socket Housing, with Solder Termination | TE Connectivity 282193-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Junior Power Timer Series |
RoHS: | Unknown |
Product Range | Junior Power Timer Series |
---|---|
Gender | Plug |
No. of Positions | 5Ways |
Pitch Spacing | 5mm |
For Use With | AMP Junior Power Timer Series Pin Contacts |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 282193-1?
Additional datasheets, footprints and schematics for 282193-1 are listed on our Part Details page. You can also find images and similar parts to 282193-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282193-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282193-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282193-1 fall under?
The 282193-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 282193-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282193-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 282193-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282193-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and TTI Europe have stock available or on a lead time for 282193-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282193-1 often in real-time on the comparison pages.
What if I can't find stock of 282193-1?
You can fill out our help required form which you can use to request a quote for 282193-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.